Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4302GSB14

Description
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4302GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4302GSB14-ND
Through Hole Resistors RLR07C4302GSB14-ND
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C4302GSB14 - RLR07C4302GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4302GSB14
RLR07C4302GSB14
RLR07C4302GSB14 RLR07C4302GSB14
RLR07C4302GSB14

RLR07C4302GSB14

Supplier's Site
Metal Film Resistor, 43Kohm, 250Mw, 2%; Resistance Vishay - 51C4118 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 43Kohm, 250Mw, 2%; Resistance Vishay
51C4118
Metal Film Resistor, 43Kohm, 250Mw, 2%; Resistance Vishay 51C4118
METAL FILM RESISTOR, 43KOHM, 250mW, 2%; Resistance:43kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 43KOHM, 250mW, 2%; Resistance:43kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4302GSB14-ND RLR07C4302GSB14 51C4118
Product Name Through Hole Resistors RLR07C4302GSB14 Metal Film Resistor, 43Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details