Vishay Intertechnology, Inc. RES 43K OHM 2% 1/4W AXIAL RLR07C4302GRB14

Description
RES 43Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 2% 1/4W AXIAL - RLR07C4302GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1/4W AXIAL
RLR07C4302GRB14
RES 43K OHM 2% 1/4W AXIAL RLR07C4302GRB14
RES 43Kohm 2% 1/4W AXIAL

RES 43Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4302GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4302GRB14-ND
Through Hole Resistors RLR07C4302GRB14-ND
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4302GRB14 RLR07C4302GRB14-ND
Product Name RES 43K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details