Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GRBSL

Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1/4W AXIAL - RLR07C4301GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1/4W AXIAL
RLR07C4301GRBSL
RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GRBSL
RES 4.3Kohm 2% 1/4W AXIAL

RES 4.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4301GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4301GRBSL-ND
Through Hole Resistors RLR07C4301GRBSL-ND
4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4301GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4301GRBSL
Through Hole Resistors RLR07C4301GRBSL
RES 4.3K OHM 2% 1/4W AXIAL

RES 4.3K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4301GRBSL RLR07C4301GRBSL-ND RLR07C4301GRBSL
Product Name RES 4.3K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details