Vishay Intertechnology, Inc. RES 42.2 OHM 1% 1/4W AXIAL RLR07C42R2FSRSL

Description
RES 42.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1% 1/4W AXIAL - RLR07C42R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 1/4W AXIAL
RLR07C42R2FSRSL
RES 42.2 OHM 1% 1/4W AXIAL RLR07C42R2FSRSL
RES 42.2ohm 1% 1/4W AXIAL

RES 42.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C42R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C42R2FSRSL-ND
Through Hole Resistors RLR07C42R2FSRSL-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C42R2FSRSL RLR07C42R2FSRSL-ND
Product Name RES 42.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details