Vishay Intertechnology, Inc. Through Hole Resistors RLR07C42R2FSBSL

Description
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C42R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C42R2FSBSL-ND
Through Hole Resistors RLR07C42R2FSBSL-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 42.2 OHM 1% 1/4W AXIAL - RLR07C42R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 1/4W AXIAL
RLR07C42R2FSBSL
RES 42.2 OHM 1% 1/4W AXIAL RLR07C42R2FSBSL
RES 42.2ohm 1% 1/4W AXIAL

RES 42.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C42R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C42R2FSBSL
Through Hole Resistors RLR07C42R2FSBSL
RES 42.2 OHM 1% 1/4W AXIAL

RES 42.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C42R2FSBSL-ND RLR07C42R2FSBSL RLR07C42R2FSBSL
Product Name Through Hole Resistors RES 42.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details