Vishay Intertechnology, Inc. RES 42.2K OHM 1% 1/4W AXIAL RLR07C4222FSR36

Description
RES 42.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1% 1/4W AXIAL - RLR07C4222FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1% 1/4W AXIAL
RLR07C4222FSR36
RES 42.2K OHM 1% 1/4W AXIAL RLR07C4222FSR36
RES 42.2Kohm 1% 1/4W AXIAL

RES 42.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4222FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4222FSR36-ND
Through Hole Resistors RLR07C4222FSR36-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4222FSR36 RLR07C4222FSR36-ND
Product Name RES 42.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers