Vishay Intertechnology, Inc. RES 422 OHM 1% 1/4W AXIAL RLR07C4220FSBSL

Description
RES 422ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1% 1/4W AXIAL - RLR07C4220FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1% 1/4W AXIAL
RLR07C4220FSBSL
RES 422 OHM 1% 1/4W AXIAL RLR07C4220FSBSL
RES 422ohm 1% 1/4W AXIAL

RES 422ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4220FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4220FSBSL-ND
Through Hole Resistors RLR07C4220FSBSL-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4220FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4220FSBSL
Through Hole Resistors RLR07C4220FSBSL
RES 422 OHM 1% 1/4W AXIAL

RES 422 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4220FSBSL RLR07C4220FSBSL-ND RLR07C4220FSBSL
Product Name RES 422 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details