Vishay Intertechnology, Inc. RES 41.2K OHM 1% 1/4W AXIAL RLR07C4122FSRE6

Description
RES 41.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1% 1/4W AXIAL - RLR07C4122FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1% 1/4W AXIAL
RLR07C4122FSRE6
RES 41.2K OHM 1% 1/4W AXIAL RLR07C4122FSRE6
RES 41.2Kohm 1% 1/4W AXIAL

RES 41.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4122FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4122FSRE6-ND
Through Hole Resistors RLR07C4122FSRE6-ND
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4122FSRE6 RLR07C4122FSRE6-ND
Product Name RES 41.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers