Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4122FSBSL

Description
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C4122FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 41.2 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at 70°C and operates within a temperature range of -65°C to +150°C. It is constructed with an epoxy coating for enhanced moisture protection and has a low noise level of -40 dB. The resistor also exhibits a maximum working voltage of 250V and a dielectric strength of 500V AC. This component is suitable for applications requiring high reliability and traceability, making it a viable choice for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RLR07C4122FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 41.2 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at 70°C and operates within a temperature range of -65°C to +150°C. It is constructed with an epoxy coating for enhanced moisture protection and has a low noise level of -40 dB. The resistor also exhibits a maximum working voltage of 250V and a dielectric strength of 500V AC. This component is suitable for applications requiring high reliability and traceability, making it a viable choice for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4122FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4122FSBSL-ND
Through Hole Resistors RLR07C4122FSBSL-ND
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 41.2K OHM 1% 1/4W AXIAL - RLR07C4122FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1% 1/4W AXIAL
RLR07C4122FSBSL
RES 41.2K OHM 1% 1/4W AXIAL RLR07C4122FSBSL
RES 41.2Kohm 1% 1/4W AXIAL

RES 41.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4122FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4122FSBSL
Through Hole Resistors RLR07C4122FSBSL
RES 41.2K OHM 1% 1/4W AXIAL

RES 41.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4122FSBSL-ND RLR07C4122FSBSL RLR07C4122FSBSL
Product Name Through Hole Resistors RES 41.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details