Vishay Intertechnology, Inc. RES 412 OHM 1% 1/4W AXIAL RLR07C4120FRBSL

Description
RES 412ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1% 1/4W AXIAL - RLR07C4120FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1% 1/4W AXIAL
RLR07C4120FRBSL
RES 412 OHM 1% 1/4W AXIAL RLR07C4120FRBSL
RES 412ohm 1% 1/4W AXIAL

RES 412ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4120FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4120FRBSL-ND
Through Hole Resistors RLR07C4120FRBSL-ND
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4120FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4120FRBSL
Through Hole Resistors RLR07C4120FRBSL
RES 412 OHM 1% 1/4W AXIAL

RES 412 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4120FRBSL RLR07C4120FRBSL-ND RLR07C4120FRBSL
Product Name RES 412 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers