Vishay Intertechnology, Inc. RES 40.2 OHM 1% 1/4W AXIAL RLR07C40R2FRRSL

Description
RES 40.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 1/4W AXIAL - RLR07C40R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1/4W AXIAL
RLR07C40R2FRRSL
RES 40.2 OHM 1% 1/4W AXIAL RLR07C40R2FRRSL
RES 40.2ohm 1% 1/4W AXIAL

RES 40.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C40R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C40R2FRRSL-ND
Through Hole Resistors RLR07C40R2FRRSL-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C40R2FRRSL RLR07C40R2FRRSL-ND
Product Name RES 40.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers