Vishay Intertechnology, Inc. RES 4.02M OHM 1% 1/4W AXIAL RLR07C4024FPRSL

Description
RES 4.02Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1% 1/4W AXIAL - RLR07C4024FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1% 1/4W AXIAL
RLR07C4024FPRSL
RES 4.02M OHM 1% 1/4W AXIAL RLR07C4024FPRSL
RES 4.02Mohm 1% 1/4W AXIAL

RES 4.02Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4024FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4024FPRSL-ND
Through Hole Resistors RLR07C4024FPRSL-ND
4.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4024FPRSL RLR07C4024FPRSL-ND
Product Name RES 4.02M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details