The Vishay 15AC0217 is a metal film resistor from the RLR series, designed to meet the requirements of MIL-PRF-39017, ensuring military-grade reliability. It features an epoxy-coated construction that provides superior moisture protection and has a verified failure rate, with traceability of materials and processing. The resistor operates within a temperature range of -65 to +150 °C and has a power rating of 250 mW at 70 °C. It offers resistance values from 4.7 Ω to 301 kΩ with tolerances of ±1% and ±2%. The maximum working voltage is 250 V, and it has a low noise level of -40 dB. The product is suitable for applications requiring high reliability and stability in demanding environments.
Resistance:39kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC0217 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 39000 ohms |
| Tolerance | 2 +/- % |