Vishay Intertechnology, Inc. RES 390 OHM 2% 1/4W AXIAL RLR07C3900GSBSL

Description
RES 390ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 390ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2% 1/4W AXIAL - RLR07C3900GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1/4W AXIAL
RLR07C3900GSBSL
RES 390 OHM 2% 1/4W AXIAL RLR07C3900GSBSL
RES 390ohm 2% 1/4W AXIAL

RES 390ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3900GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3900GSBSL-ND
Through Hole Resistors RLR07C3900GSBSL-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3900GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3900GSBSL
Through Hole Resistors RLR07C3900GSBSL
RES 390 OHM 2% 1/4W AXIAL

RES 390 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3900GSBSL RLR07C3900GSBSL-ND RLR07C3900GSBSL
Product Name RES 390 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details