Vishay Intertechnology, Inc. RES 390 OHM 2% 1/4W AXIAL RLR07C3900GRRSL

Description
RES 390ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 390ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2% 1/4W AXIAL - RLR07C3900GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1/4W AXIAL
RLR07C3900GRRSL
RES 390 OHM 2% 1/4W AXIAL RLR07C3900GRRSL
RES 390ohm 2% 1/4W AXIAL

RES 390ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3900GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3900GRRSL-ND
Through Hole Resistors RLR07C3900GRRSL-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3900GRRSL RLR07C3900GRRSL-ND
Product Name RES 390 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers