Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3900GMBSL

Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3900GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3900GMBSL-ND
Through Hole Resistors RLR07C3900GMBSL-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 390 OHM 2% 1/4W AXIAL - RLR07C3900GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1/4W AXIAL
RLR07C3900GMBSL
RES 390 OHM 2% 1/4W AXIAL RLR07C3900GMBSL
RES 390ohm 2% 1/4W AXIAL

RES 390ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3900GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3900GMBSL
Through Hole Resistors RLR07C3900GMBSL
RES 390 OHM 2% 1/4W AXIAL

RES 390 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3900GMBSL-ND RLR07C3900GMBSL RLR07C3900GMBSL
Product Name Through Hole Resistors RES 390 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details