Vishay Intertechnology, Inc. Through Hole Resistors RLR07C38R3FSRSL

Description
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C38R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C38R3FSRSL-ND
Through Hole Resistors RLR07C38R3FSRSL-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 38.3 OHM 1% 1/4W AXIAL - RLR07C38R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1% 1/4W AXIAL
RLR07C38R3FSRSL
RES 38.3 OHM 1% 1/4W AXIAL RLR07C38R3FSRSL
RES 38.3ohm 1% 1/4W AXIAL

RES 38.3ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C38R3FSRSL-ND RLR07C38R3FSRSL
Product Name Through Hole Resistors RES 38.3 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers