Vishay Intertechnology, Inc. RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FRRSL

Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1% 1/4W AXIAL - RLR07C3834FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1% 1/4W AXIAL
RLR07C3834FRRSL
RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FRRSL
RES 3.83Mohm 1% 1/4W AXIAL

RES 3.83Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3834FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3834FRRSL-ND
Through Hole Resistors RLR07C3834FRRSL-ND
3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3834FRRSL RLR07C3834FRRSL-ND
Product Name RES 3.83M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details