Vishay Intertechnology, Inc. RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FRBSL

Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1% 1/4W AXIAL - RLR07C3834FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1% 1/4W AXIAL
RLR07C3834FRBSL
RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FRBSL
RES 3.83Mohm 1% 1/4W AXIAL

RES 3.83Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3834FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3834FRBSL-ND
Through Hole Resistors RLR07C3834FRBSL-ND
3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3834FRBSL RLR07C3834FRBSL-ND
Product Name RES 3.83M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers