Vishay Intertechnology, Inc. RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FPB14

Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.83Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1% 1/4W AXIAL - RLR07C3834FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1% 1/4W AXIAL
RLR07C3834FPB14
RES 3.83M OHM 1% 1/4W AXIAL RLR07C3834FPB14
RES 3.83Mohm 1% 1/4W AXIAL

RES 3.83Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3834FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3834FPB14-ND
Through Hole Resistors RLR07C3834FPB14-ND
3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3834FPB14 RLR07C3834FPB14-ND
Product Name RES 3.83M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details