Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3833FRBSL

Description
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3833FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3833FRBSL-ND
Through Hole Resistors RLR07C3833FRBSL-ND
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 383K OHM 1% 1/4W AXIAL - RLR07C3833FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1% 1/4W AXIAL
RLR07C3833FRBSL
RES 383K OHM 1% 1/4W AXIAL RLR07C3833FRBSL
RES 383Kohm 1% 1/4W AXIAL

RES 383Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3833FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3833FRBSL
Through Hole Resistors RLR07C3833FRBSL
RES 383K OHM 1% 1/4W AXIAL

RES 383K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3833FRBSL-ND RLR07C3833FRBSL RLR07C3833FRBSL
Product Name Through Hole Resistors RES 383K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details