Vishay Intertechnology, Inc. RES 383 OHM 1% 1/4W AXIAL RLR07C3830FRBSL

Description
RES 383ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1% 1/4W AXIAL - RLR07C3830FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1% 1/4W AXIAL
RLR07C3830FRBSL
RES 383 OHM 1% 1/4W AXIAL RLR07C3830FRBSL
RES 383ohm 1% 1/4W AXIAL

RES 383ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3830FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3830FRBSL-ND
Through Hole Resistors RLR07C3830FRBSL-ND
383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3830FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3830FRBSL
Through Hole Resistors RLR07C3830FRBSL
RES 383 OHM 1% 1/4W AXIAL

RES 383 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3830FRBSL RLR07C3830FRBSL-ND RLR07C3830FRBSL
Product Name RES 383 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details