Vishay Intertechnology, Inc. Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C3752FSB14

Description
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C3752FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C3752FSB14
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C3752FSB14
Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C3752FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3752FSB14-ND
Through Hole Resistors 541-RLR07C3752FSB14-ND
37.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3752FSB14 541-RLR07C3752FSB14-ND
Product Name Res Metal Film 37.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers