Vishay Intertechnology, Inc. RES 374K OHM 1% 1/4W AXIAL RLR07C3743FPBSL

Description
RES 374Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1% 1/4W AXIAL - RLR07C3743FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1% 1/4W AXIAL
RLR07C3743FPBSL
RES 374K OHM 1% 1/4W AXIAL RLR07C3743FPBSL
RES 374Kohm 1% 1/4W AXIAL

RES 374Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3743FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3743FPBSL-ND
Through Hole Resistors RLR07C3743FPBSL-ND
374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3743FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3743FPBSL
Through Hole Resistors RLR07C3743FPBSL
RES 374K OHM 1% 1/4W AXIAL

RES 374K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3743FPBSL RLR07C3743FPBSL-ND RLR07C3743FPBSL
Product Name RES 374K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details