Vishay Intertechnology, Inc. RES 3.74K OHM 1% 1/4W AXIAL RLR07C3741FSR36

Description
RES 3.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1% 1/4W AXIAL - RLR07C3741FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1% 1/4W AXIAL
RLR07C3741FSR36
RES 3.74K OHM 1% 1/4W AXIAL RLR07C3741FSR36
RES 3.74Kohm 1% 1/4W AXIAL

RES 3.74Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3741FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3741FSR36-ND
Through Hole Resistors RLR07C3741FSR36-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3741FSR36 RLR07C3741FSR36-ND
Product Name RES 3.74K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details