Vishay Intertechnology, Inc. RES 36.5 OHM 1% 1/4W AXIAL RLR07C36R5FPRSL

Description
RES 36.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1% 1/4W AXIAL - RLR07C36R5FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1% 1/4W AXIAL
RLR07C36R5FPRSL
RES 36.5 OHM 1% 1/4W AXIAL RLR07C36R5FPRSL
RES 36.5ohm 1% 1/4W AXIAL

RES 36.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C36R5FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C36R5FPRSL-ND
Through Hole Resistors RLR07C36R5FPRSL-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C36R5FPRSL RLR07C36R5FPRSL-ND
Product Name RES 36.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details