Vishay Intertechnology, Inc. RES 36 OHM 2% 1/4W AXIAL RLR07C36R0GSRE6

Description
RES 36ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1/4W AXIAL - RLR07C36R0GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1/4W AXIAL
RLR07C36R0GSRE6
RES 36 OHM 2% 1/4W AXIAL RLR07C36R0GSRE6
RES 36ohm 2% 1/4W AXIAL

RES 36ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C36R0GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C36R0GSRE6-ND
Through Hole Resistors RLR07C36R0GSRE6-ND
36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C3262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C3262
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C3262
Resistor,Metal Film,36Ohms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,36Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C36R0GSRE6 RLR07C36R0GSRE6-ND 51C3262
Product Name RES 36 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details