Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3654FRB14

Description
3.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3654FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3654FRB14-ND
Through Hole Resistors RLR07C3654FRB14-ND
3.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C3654FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C3654FRB14
Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C3654FRB14
Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3654FRB14-ND RLR07C3654FRB14
Product Name Through Hole Resistors Res Metal Film 3.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers