Vishay Intertechnology, Inc. RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FSRSL

Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1% 1/4W AXIAL - RLR07C3651FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1/4W AXIAL
RLR07C3651FSRSL
RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FSRSL
RES 3.65Kohm 1% 1/4W AXIAL

RES 3.65Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3651FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3651FSRSL-ND
Through Hole Resistors RLR07C3651FSRSL-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3651FSRSL RLR07C3651FSRSL-ND
Product Name RES 3.65K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers