Vishay Intertechnology, Inc. RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FPBSL

Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote
Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C3651FPBSL is a metal film axial resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 3.65 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also exhibits a maximum working voltage of 250 V and has a high insulation resistance of at least 10^9 Ω when dry. This component is suitable for applications requiring established reliability and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RLR07C3651FPBSL is a metal film axial resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 3.65 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also exhibits a maximum working voltage of 250 V and has a high insulation resistance of at least 10^9 Ω when dry. This component is suitable for applications requiring established reliability and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1% 1/4W AXIAL - RLR07C3651FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1/4W AXIAL
RLR07C3651FPBSL
RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FPBSL
RES 3.65Kohm 1% 1/4W AXIAL

RES 3.65Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3651FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3651FPBSL-ND
Through Hole Resistors RLR07C3651FPBSL-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3651FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3651FPBSL
Through Hole Resistors RLR07C3651FPBSL
RES 3.65K OHM 1% 1/4W AXIAL

RES 3.65K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3651FPBSL RLR07C3651FPBSL-ND RLR07C3651FPBSL
Product Name RES 3.65K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details