Vishay Intertechnology, Inc. RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FMB14

Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1% 1/4W AXIAL - RLR07C3651FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1/4W AXIAL
RLR07C3651FMB14
RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FMB14
RES 3.65Kohm 1% 1/4W AXIAL

RES 3.65Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3651FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3651FMB14-ND
Through Hole Resistors RLR07C3651FMB14-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3651FMB14 RLR07C3651FMB14-ND
Product Name RES 3.65K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details