Vishay Intertechnology, Inc. RES 360K OHM 2% 1/4W AXIAL RLR07C3603GRBSL

Description
RES 360Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 2% 1/4W AXIAL - RLR07C3603GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 2% 1/4W AXIAL
RLR07C3603GRBSL
RES 360K OHM 2% 1/4W AXIAL RLR07C3603GRBSL
RES 360Kohm 2% 1/4W AXIAL

RES 360Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3603GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3603GRBSL-ND
Through Hole Resistors RLR07C3603GRBSL-ND
360 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3603GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3603GRBSL
Through Hole Resistors RLR07C3603GRBSL
RES 360K OHM 2% 1/4W AXIAL

RES 360K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3603GRBSL RLR07C3603GRBSL-ND RLR07C3603GRBSL
Product Name RES 360K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 360000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details