Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FRBSL

Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/4W AXIAL - RLR07C3322FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/4W AXIAL
RLR07C3322FRBSL
RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FRBSL
RES 33.2Kohm 1% 1/4W AXIAL

RES 33.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3322FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3322FRBSL-ND
Through Hole Resistors RLR07C3322FRBSL-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3322FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3322FRBSL
Through Hole Resistors RLR07C3322FRBSL
RES 33.2K OHM 1% 1/4W AXIAL

RES 33.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3322FRBSL RLR07C3322FRBSL-ND RLR07C3322FRBSL
Product Name RES 33.2K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers