Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FMBSL

Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/4W AXIAL - RLR07C3322FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/4W AXIAL
RLR07C3322FMBSL
RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FMBSL
RES 33.2Kohm 1% 1/4W AXIAL

RES 33.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3322FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3322FMBSL-ND
Through Hole Resistors RLR07C3322FMBSL-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3322FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3322FMBSL
Through Hole Resistors RLR07C3322FMBSL
RES 33.2K OHM 1% 1/4W AXIAL

RES 33.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3322FMBSL RLR07C3322FMBSL-ND RLR07C3322FMBSL
Product Name RES 33.2K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159590P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details