Vishay Precision Group RLR07C3321FSB14 RLR07C3321FSB14

Description
RLR07C3321FSB14
Request a Quote Datasheet
Description
RLR07C3321FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C3321FSB14 - RLR07C3321FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C3321FSB14
RLR07C3321FSB14
RLR07C3321FSB14 RLR07C3321FSB14
RLR07C3321FSB14

RLR07C3321FSB14

Supplier's Site
Through Hole Resistors - RLR07C3321FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3321FSB14-ND
Through Hole Resistors RLR07C3321FSB14-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay - 51C3002 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay
51C3002
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay 51C3002
METAL FILM RESISTOR, 3.32KOHM, 250mW, 1%; Resistance:3.32kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.32KOHM, 250mW, 1%; Resistance:3.32kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3321FSB14 RLR07C3321FSB14-ND 51C3002
Product Name RLR07C3321FSB14 Through Hole Resistors Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details