Vishay Intertechnology, Inc. RES 3.32K OHM 1% 1/4W AXIAL RLR07C3321FPBSL

Description
RES 3.32Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1% 1/4W AXIAL - RLR07C3321FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1% 1/4W AXIAL
RLR07C3321FPBSL
RES 3.32K OHM 1% 1/4W AXIAL RLR07C3321FPBSL
RES 3.32Kohm 1% 1/4W AXIAL

RES 3.32Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3321FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3321FPBSL-ND
Through Hole Resistors RLR07C3321FPBSL-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3321FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3321FPBSL
Through Hole Resistors RLR07C3321FPBSL
RES 3.32K OHM 1% 1/4W AXIAL

RES 3.32K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3321FPBSL RLR07C3321FPBSL-ND RLR07C3321FPBSL
Product Name RES 3.32K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details