Vishay Intertechnology, Inc. RES 332 OHM 1% 1/4W AXIAL RLR07C3320FSBSL

Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 1/4W AXIAL - RLR07C3320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 1/4W AXIAL
RLR07C3320FSBSL
RES 332 OHM 1% 1/4W AXIAL RLR07C3320FSBSL
RES 332ohm 1% 1/4W AXIAL

RES 332ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3320FSBSL-ND
Through Hole Resistors RLR07C3320FSBSL-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3320FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3320FSBSL
Through Hole Resistors RLR07C3320FSBSL
RES 332 OHM 1% 1/4W AXIAL

RES 332 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3320FSBSL RLR07C3320FSBSL-ND RLR07C3320FSBSL
Product Name RES 332 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details