Vishay Intertechnology, Inc. RES 332 OHM 1% 1/4W AXIAL RLR07C3320FRRSL

Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 1/4W AXIAL - RLR07C3320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 1/4W AXIAL
RLR07C3320FRRSL
RES 332 OHM 1% 1/4W AXIAL RLR07C3320FRRSL
RES 332ohm 1% 1/4W AXIAL

RES 332ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3320FRRSL-ND
Through Hole Resistors RLR07C3320FRRSL-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3320FRRSL RLR07C3320FRRSL-ND
Product Name RES 332 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details