Vishay Intertechnology, Inc. RES 332 OHM 1% 1/4W AXIAL RLR07C3320FPBSL

Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 1/4W AXIAL - RLR07C3320FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 1/4W AXIAL
RLR07C3320FPBSL
RES 332 OHM 1% 1/4W AXIAL RLR07C3320FPBSL
RES 332ohm 1% 1/4W AXIAL

RES 332ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3320FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3320FPBSL-ND
Through Hole Resistors RLR07C3320FPBSL-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3320FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3320FPBSL
Through Hole Resistors RLR07C3320FPBSL
RES 332 OHM 1% 1/4W AXIAL

RES 332 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3320FPBSL RLR07C3320FPBSL-ND RLR07C3320FPBSL
Product Name RES 332 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers