Vishay Intertechnology, Inc. RES 332 OHM 1% 1/4W AXIAL RLR07C3320FMBSL

Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 1/4W AXIAL - RLR07C3320FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 1/4W AXIAL
RLR07C3320FMBSL
RES 332 OHM 1% 1/4W AXIAL RLR07C3320FMBSL
RES 332ohm 1% 1/4W AXIAL

RES 332ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3320FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3320FMBSL-ND
Through Hole Resistors RLR07C3320FMBSL-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3320FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3320FMBSL
Through Hole Resistors RLR07C3320FMBSL
RES 332 OHM 1% 1/4W AXIAL

RES 332 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3320FMBSL RLR07C3320FMBSL-ND RLR07C3320FMBSL
Product Name RES 332 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details