Vishay Precision Group Through Hole Resistors RLR07C3304GRRE623

Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C3304GRRE623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3304GRRE623TR-ND
Through Hole Resistors 541-RLR07C3304GRRE623TR-ND
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C3304GRRE623 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C3304GRRE623
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C3304GRRE623
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2951
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2951
Resistor,Metal Film,3.3MOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3.3MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR07C3304GRRE623TR-ND RLR07C3304GRRE623 51C2951
Product Name Through Hole Resistors Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers