Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,3.3MOhms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3304GRB1423 | 541-RLR07C3304GRB1423-ND | 51C2947 |
| Product Name | Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |