Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3304GPB14

Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3304GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3304GPB14-ND
Through Hole Resistors RLR07C3304GPB14-ND
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C3304GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C3304GPB14
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C3304GPB14
Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3304GPB14-ND RLR07C3304GPB14
Product Name Through Hole Resistors Res Metal Film 3.3M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers