Vishay Intertechnology, Inc. RES 3.3M OHM 2% 1/4W AXIAL RLR07C3304GMR36

Description
RES 3.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 2% 1/4W AXIAL - RLR07C3304GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 2% 1/4W AXIAL
RLR07C3304GMR36
RES 3.3M OHM 2% 1/4W AXIAL RLR07C3304GMR36
RES 3.3Mohm 2% 1/4W AXIAL

RES 3.3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3304GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3304GMR36-ND
Through Hole Resistors RLR07C3304GMR36-ND
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2945
Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2945
Resistor,Metal Film,3.3MOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3.3MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3304GMR36 RLR07C3304GMR36-ND 51C2945
Product Name RES 3.3M OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,3.3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details