Vishay Intertechnology, Inc. RES 3.3M OHM 1% 1/4W AXIAL RLR07C3304FRR36

Description
RES 3.3Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1% 1/4W AXIAL - RLR07C3304FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1% 1/4W AXIAL
RLR07C3304FRR36
RES 3.3M OHM 1% 1/4W AXIAL RLR07C3304FRR36
RES 3.3Mohm 1% 1/4W AXIAL

RES 3.3Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3304FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3304FRR36-ND
Through Hole Resistors RLR07C3304FRR36-ND
3.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3304FRR36 RLR07C3304FRR36-ND
Product Name RES 3.3M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details