Vishay Precision Group RLR07C3303GSB14 RLR07C3303GSB14

Description
RLR07C3303GSB14
Request a Quote Datasheet
Description
RLR07C3303GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C3303GSB14 - RLR07C3303GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C3303GSB14
RLR07C3303GSB14
RLR07C3303GSB14 RLR07C3303GSB14
RLR07C3303GSB14

RLR07C3303GSB14

Supplier's Site
Through Hole Resistors - RLR07C3303GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3303GSB14-ND
Through Hole Resistors RLR07C3303GSB14-ND
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 330Kohm, 250Mw, 2%; Resistance Vishay - 13C2661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330Kohm, 250Mw, 2%; Resistance Vishay
13C2661
Metal Film Resistor, 330Kohm, 250Mw, 2%; Resistance Vishay 13C2661
METAL FILM RESISTOR, 330KOHM, 250mW, 2%; Resistance:330kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 330KOHM, 250mW, 2%; Resistance:330kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3303GSB14 RLR07C3303GSB14-ND 13C2661
Product Name RLR07C3303GSB14 Through Hole Resistors Metal Film Resistor, 330Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details