Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3303GRBSL

Description
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3303GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3303GRBSL-ND
Through Hole Resistors RLR07C3303GRBSL-ND
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 330K OHM 2% 1/4W AXIAL - RLR07C3303GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 2% 1/4W AXIAL
RLR07C3303GRBSL
RES 330K OHM 2% 1/4W AXIAL RLR07C3303GRBSL
RES 330Kohm 2% 1/4W AXIAL

RES 330Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3303GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3303GRBSL
Through Hole Resistors RLR07C3303GRBSL
RES 330K OHM 2% 1/4W AXIAL

RES 330K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3303GRBSL-ND RLR07C3303GRBSL RLR07C3303GRBSL
Product Name Through Hole Resistors RES 330K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details