Vishay Intertechnology, Inc. RES 33K OHM 2% 1/4W AXIAL RLR07C3302GPBSL

Description
RES 33Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 2% 1/4W AXIAL - RLR07C3302GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1/4W AXIAL
RLR07C3302GPBSL
RES 33K OHM 2% 1/4W AXIAL RLR07C3302GPBSL
RES 33Kohm 2% 1/4W AXIAL

RES 33Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3302GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3302GPBSL-ND
Through Hole Resistors RLR07C3302GPBSL-ND
33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3302GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3302GPBSL
Through Hole Resistors RLR07C3302GPBSL
RES 33K OHM 2% 1/4W AXIAL

RES 33K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3302GPBSL RLR07C3302GPBSL-ND RLR07C3302GPBSL
Product Name RES 33K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details