Vishay Precision Group Through Hole Resistors RLR07C3301GSB14

Description
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C3301GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3301GSB14-ND
Through Hole Resistors 541-RLR07C3301GSB14-ND
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C3301GSB14 - RLR07C3301GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C3301GSB14
RLR07C3301GSB14
RLR07C3301GSB14 RLR07C3301GSB14
RLR07C3301GSB14

RLR07C3301GSB14

Supplier's Site
Resistor;Metal Film;Res 3.3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3.3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201048
Resistor;Metal Film;Res 3.3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201048
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 3.3Kohm, 250Mw, 2%; Resistance Vishay - 51C2871 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Kohm, 250Mw, 2%; Resistance Vishay
51C2871
Metal Film Resistor, 3.3Kohm, 250Mw, 2%; Resistance Vishay 51C2871
METAL FILM RESISTOR, 3.3KOHM, 250mW, 2%; Resistance:3.3kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.3KOHM, 250mW, 2%; Resistance:3.3kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RLR07C3301GSB14-ND RLR07C3301GSB14 70201048 51C2871
Product Name Through Hole Resistors RLR07C3301GSB14 Resistor;Metal Film;Res 3.3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 3.3Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details