Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3300GRBSL

Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3300GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3300GRBSL-ND
Through Hole Resistors RLR07C3300GRBSL-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 330 OHM 2% 1/4W AXIAL - RLR07C3300GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/4W AXIAL
RLR07C3300GRBSL
RES 330 OHM 2% 1/4W AXIAL RLR07C3300GRBSL
RES 330ohm 2% 1/4W AXIAL

RES 330ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3300GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3300GRBSL
Through Hole Resistors RLR07C3300GRBSL
RES 330 OHM 2% 1/4W AXIAL

RES 330 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3300GRBSL-ND RLR07C3300GRBSL RLR07C3300GRBSL
Product Name Through Hole Resistors RES 330 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details